EN
  • EN
  • DE

MAX16942EGEE/V+T

Part No MAX16942EGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR USB PROTECTOR QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Automotive, USB Protection
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 133813-MAX16942EGEE/V+T
Family Name MAX16942
Introduction Date March 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16942EGEE/V+T CAD Model

Description

Maxim Integrated's MAX16942EGEE/V+T Automotive High-Voltage Double Diode

The MAX16942EGEE/V+T from Maxim Integrated is a high-performance, automotive-grade double diode designed to provide robust protection and efficient power management in demanding automotive environments. Crafted with precision engineering, this double diode is an ideal solution for applications requiring high voltage capabilities and reliable operation under extreme conditions.

Key Features:

  • High Voltage Tolerance: The MAX16942EGEE/V+T is capable of handling high voltage requirements, making it suitable for various automotive applications.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing its reliability and longevity.
  • Low Quiescent Current: This double diode offers a low quiescent current, which is essential for reducing power consumption and improving energy efficiency in automotive systems.
  • Robust Design: The device is designed to withstand the harsh conditions typical in automotive environments, including exposure to high temperatures, vibrations, and transient voltages.

Applications:

The MAX16942EGEE/V+T is particularly well-suited for a range of automotive applications, including:

  • Power distribution systems
  • Battery management systems
  • Start-stop systems
  • Infotainment and navigation systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16942EGEE/V+T is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring consistent performance and peace of mind for manufacturers and end-users alike.

Package and Availability:

The MAX16942EGEE/V+T is available in a compact, surface-mount package, making it easy to integrate into various automotive designs. Its availability in tape and reel packaging facilitates efficient handling and placement during the manufacturing process.

In conclusion, the MAX16942EGEE/V+T from Maxim Integrated is a versatile and reliable double diode solution that offers exceptional performance for high-voltage automotive applications. With its robust design and advanced features, it stands out as a top choice for designers looking to enhance the safety and efficiency of their automotive systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6288 $57.8336
54+ $2.1564 $116.4456
83+ $2.0894 $173.4202
115+ $2.0213 $232.4495
148+ $1.9543 $289.2364
198+ $1.7521 $346.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess