EN
  • EN
  • DE

MAX16929IGUI/V+T

Part No MAX16929IGUI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description TFT-LCD Power Supply Automotive 28-Pin TSSOP EP T/R / IC TFT-LCD PWR SUPPLY 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Applications Automotive
Operating Supply Current 750mA
Operating Supply Voltage 3 V ~ 5.5 V, 4 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 785481-MAX16929IGUI/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16929
Introduction Date May 12, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16929IGUI/V+T CAD Model

Description

Maxim Integrated's MAX16929IGUI/V+T Automotive Power Management IC

The MAX16929IGUI/V+T is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This advanced IC is specifically tailored to meet the rigorous demands of the automotive industry, providing reliable and efficient power supply solutions for automotive applications.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various automotive power systems, including those that need to withstand cold-crank and stop-start conditions.
  • Multiple Output Channels: It features multiple output channels with high efficiency, which are crucial for powering complex automotive systems such as infotainment, advanced driver-assistance systems (ADAS), and navigation units.
  • Integrated Protection Features: The MAX16929IGUI/V+T includes built-in protection mechanisms such as overvoltage, undervoltage, and thermal shutdown, ensuring the safety and longevity of the device and the systems it powers.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency, allowing designers to optimize the PMIC for performance or electromagnetic interference (EMI) considerations.
  • Automotive Grade: As an automotive-grade product, it is designed to meet the stringent AEC-Q100 qualification standards, ensuring reliable operation under harsh automotive environments.

Applications

The MAX16929IGUI/V+T is ideal for a wide range of automotive applications, including but not limited to:

  • Power supply circuits for automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive navigation systems
  • Telematics and connectivity modules

Design and Integration

With its compact form factor and highly integrated design, the MAX16929IGUI/V+T simplifies the design of power supply architectures in automotive electronics. Engineers can benefit from its ease of integration, which helps reduce the overall design footprint and complexity, leading to shorter development cycles and faster time-to-market for their products.

Overall, the MAX16929IGUI/V+T from Maxim Integrated stands out as a robust and versatile solution for automotive power management, offering the performance, protection, and reliability that modern vehicles require.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess