EN
  • EN
  • DE

MAX16927GTM/V

Part No MAX16927GTM/V
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701925-MAX16927GTM/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16927GTM/V CAD Model

Description

Maxim Integrated's MAX16927GTM/V Automotive Power Management IC

The MAX16927GTM/V from Maxim Integrated is a highly integrated power management solution designed specifically for automotive applications. This advanced IC is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power delivery for automotive infotainment and advanced driver assistance systems (ADAS).

Featuring a wide input voltage range, the MAX16927GTM/V is capable of operating from 3.5V to 36V while withstanding load dump transients up to 45V, making it well-suited for the electrical environment of a vehicle. The device ensures uninterrupted operation during cold crank and start-stop conditions, which is crucial for modern automotive electronics.

One of the key features of the MAX16927GTM/V is its multi-output capability. The IC includes a high-efficiency, step-down DC-DC converter, along with numerous LDO regulators that provide additional power rails. This multi-output design simplifies system power architecture by reducing the need for external components, saving both space and cost.

The MAX16927GTM/V also offers a spread-spectrum modulation option which helps to minimize electromagnetic interference (EMI), a common challenge in the automotive environment. This feature allows designers to meet EMI compliance standards more easily, ensuring the reliability and safety of the vehicle's electronic systems.

Protection features are paramount in automotive applications, and the MAX16927GTM/V excels in this area. It includes overvoltage, undervoltage, overcurrent, and thermal shutdown protections. These built-in self-protection mechanisms safeguard the IC and the downstream electronics from the harsh conditions that can occur in automotive settings.

For ease of integration, the MAX16927GTM/V is available in a compact, thermally enhanced TQFN package, which is suitable for space-constrained applications. The device also supports the I2C interface for advanced power management control and diagnostics, making it a versatile choice for a wide range of automotive applications.

In summary, Maxim Integrated's MAX16927GTM/V is an all-in-one power management solution that offers robust performance, advanced features, and high reliability for automotive electronics, ensuring that systems operate efficiently and safely under all conditions.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,781 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess