EN
  • EN
  • DE
  • IT

MAX16916GUB/V+

Part No MAX16916GUB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT USB DATA LINE PROT UMAX / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Base Product Number MAX16916
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701907-MAX16916GUB/V+
Ultra Librarian 3D Model Ultra Librarian MAX16916GUB/V+ CAD Model

Description

Maxim Integrated's MAX16916GUB/V+ Automotive Power Management IC

The MAX16916GUB/V+ is a high-performance, automotive-grade power management integrated circuit (IC) designed and manufactured by Maxim Integrated. This versatile IC is specifically engineered to meet the stringent requirements of automotive power supply applications. It offers a compact and efficient solution for delivering a stable and reliable voltage to critical automotive systems.

At the heart of the MAX16916GUB/V+ is an advanced step-down converter with a wide input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems. This feature ensures that the connected devices receive a consistent voltage level, even under variable battery conditions. The IC is capable of providing an output current of up to 300mA, which is ample for powering a variety of sensors, microcontrollers, and other electronic components commonly found in modern vehicles.

The device boasts a fixed 5V output voltage, which is a common requirement for many automotive electronics. It also features a low quiescent current, which is crucial for reducing battery drain when the vehicle is turned off or in standby mode. The MAX16916GUB/V+ is designed with overvoltage protection, undervoltage lockout, and thermal shutdown features, ensuring the safety and longevity of both the IC itself and the systems it powers.

One of the key advantages of the MAX16916GUB/V+ is its robustness in harsh automotive environments. It is designed to withstand the high temperatures and vibrations that are typical in automotive applications. The IC comes in a small, lead-free, 10-pin µMAX package, which is not only space-saving but also environmentally friendly.

For automotive designers and engineers looking for a reliable power management solution, the MAX16916GUB/V+ provides a combination of performance, efficiency, and compactness. Maxim Integrated's commitment to quality ensures that this IC will contribute to the overall reliability and efficiency of automotive electronics, making it an excellent choice for next-generation vehicle designs.

Note: For the most accurate and up-to-date information, specifications, and application guidelines, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Mitsumi
IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer VSOP-24A
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7345 $56.8140
29+ $3.8847 $112.6563
45+ $3.7633 $169.3485
62+ $3.6419 $225.7978
80+ $3.5206 $281.6480
107+ $3.1564 $337.7348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,675 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess