EN
  • EN
  • DE

MAX16910CATA9

Part No MAX16910CATA9
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701903-MAX16910CATA9
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16910CATA9 CAD Model

Description

Maxim Integrated's MAX16910CATA9 Voltage Regulator

The MAX16910CATA9 from Maxim Integrated is a high-performance, automotive-grade, low-dropout linear regulator designed to deliver a continuous output current of up to 200mA. This voltage regulator is an ideal solution for powering always-on and standby microcontrollers, sensors, and other low-power applications in automotive environments.

Key Features

  • Wide Input Voltage Range: The MAX16910CATA9 operates from a 3.5V to 24V input voltage range, making it suitable for a variety of automotive power systems, including those subjected to cold-crank and load-dump conditions.
  • Low Quiescent Current: With its ultra-low quiescent current of just 20µA, this regulator is optimized for battery-powered and always-on applications where power efficiency is critical.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable and consistent power delivery to sensitive automotive electronics.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and durability of the regulator by preventing damage in the event of a fault condition.

Applications

The MAX16910CATA9 is designed for automotive applications where a stable and reliable power supply is necessary. It is particularly well-suited for:

  • Automotive infotainment systems
  • Automotive navigation systems
  • Power supplies for car radios and audio systems
  • Standby power for automotive microcontrollers
  • Automotive sensor modules

Package and Reliability

This regulator is offered in a small, 8-pin TDFN package with an exposed pad, which allows for efficient heat dissipation and a compact footprint on the PCB. The MAX16910CATA9 is designed to meet the stringent quality and reliability standards required in the automotive industry, and it is AEC-Q100 qualified for automotive applications.

In summary, the MAX16910CATA9 from Maxim Integrated is a robust and reliable choice for designers looking to ensure stable power delivery in their automotive electronics, with a feature set that addresses the demands of low-power, high-availability applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess