EN
  • EN
  • DE
  • IT

MAX16904SATB80/V+T

Part No MAX16904SATB80/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 8V 600MA 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 8V
Output Current 600mA
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Family Part Number MAX16904
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701882-MAX16904SATB80/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16904SATB80/V+T CAD Model

Description

Maxim Integrated's MAX16904SATB80/V+T Automotive Step-Down Converter

The MAX16904SATB80/V+T from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to provide a reliable power solution for various automotive applications. This compact and robust integrated circuit is engineered to meet the stringent requirements of the automotive industry, offering a wide input voltage range, low quiescent current, and a fixed 800kHz switching frequency.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range of 3.5V to 28V, making it suitable for handling the fluctuations commonly found in automotive electrical systems.
  • High Efficiency: With its ability to deliver up to 2A of output current, the MAX16904SATB80/V+T maintains high efficiency across a broad load range, minimizing power loss and heat generation.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device from damage due to excessive temperature rise.
  • Fixed Switching Frequency: The fixed 800kHz switching frequency allows for the use of small external components, reducing the overall solution size and optimizing the performance.
  • Stable Operation: The device is designed for stable operation with ceramic output capacitors, ensuring reliability and longevity in harsh automotive environments.

Applications

The MAX16904SATB80/V+T is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Automotive Navigation
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules

Reliability and Quality

Maxim Integrated's commitment to quality is evident in the MAX16904SATB80/V+T, which is designed to meet the ISO 26262 standard for functional safety in road vehicles. The device is also AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components.

In summary, the MAX16904SATB80/V+T is a versatile and reliable solution for automotive power supply requirements, offering high efficiency, thermal protection, and a small form factor, making it a top choice for designers seeking to optimize their automotive systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,505 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess