EN
  • EN
  • DE

MAX16838ATP/V+T

Part No MAX16838ATP/V+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description INTEGRATED 2-CH HIGH-BRIGHTNESS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 4.55V
Voltage - Supply (Maximum) 40V
Voltage - Output 4.75V ~ 5.25V
Current - Output / Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 073353-MAX16838ATP/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16838ATP/V+T CAD Model

Description

Maxim Integrated MAX16838ATP/V+T LED Driver

The Maxim Integrated MAX16838ATP/V+T is a high-performance, high-brightness LED (HB LED) driver designed to provide a flexible and efficient solution for automotive, display backlighting, and general high-power LED lighting applications. This advanced driver IC is built to enhance the performance and reliability of your lighting systems while simplifying the design process.

Key Features

  • Wide Input Voltage Range: The MAX16838ATP/V+T operates over a broad input voltage range of 4.75V to 40V, making it suitable for a variety of power supplies and capable of withstanding automotive load-dump events.
  • Integrated MOSFET: An integrated high-side n-channel MOSFET allows for efficient power conversion and reduces external component count, thus saving board space and cost.
  • Adjustable Output Current: The device provides accurate and adjustable output current control through an external resistor, enabling precise control over LED brightness and thermal management.
  • PWM Dimming Capability: It supports PWM dimming, offering a wide dimming range that allows for versatile control over the LED brightness levels to cater to different user preferences or conditions.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the longevity and reliability of the overall lighting solution.
  • Flexible LED Configuration: The LED driver can be configured for either boost or buck-boost mode, accommodating various LED strings and ensuring optimal compatibility with different LED configurations.

Applications

The MAX16838ATP/V+T is ideal for a wide range of applications where high brightness and efficiency are required. It is particularly well-suited for:

  • Automotive exterior and interior lighting
  • LED daytime running lights
  • LED headlights and tail lights
  • Emergency vehicle warning lights
  • General-purpose high-power LED lighting
  • Display backlighting solutions

With its robust design, the MAX16838ATP/V+T provides a reliable and durable solution for powering high-brightness LEDs. Its compact TQFN package ensures a minimal footprint on the PCB, making it an excellent choice for space-constrained applications. Maxim Integrated's commitment to quality and performance ensures that the MAX16838ATP/V+T will exceed your expectations for an LED driver solution.

You May Also Be Interested in

Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2446 $64.7122
16+ $7.5860 $121.3760
24+ $7.3481 $176.3544
33+ $7.1113 $234.6729
43+ $6.8746 $295.6078
57+ $6.1631 $351.2967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess