EN
  • EN
  • DE

MAX16833FAUE/V+CLM

Part No MAX16833FAUE/V+CLM
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 65V
Voltage - Output 6.75V ~ 7.15V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX16833
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701845-MAX16833FAUE/V+CLM
Ultra Librarian 3D Model Ultra Librarian MAX16833FAUE/V+CLM CAD Model

Description

Maxim Integrated's MAX16833FAUE/V+CLM High-Efficiency, High-Brightness LED Driver

The MAX16833FAUE/V+CLM from Maxim Integrated is a high-performance, high-efficiency LED driver tailored to meet the demanding requirements of automotive and industrial lighting systems. This versatile driver IC is specifically designed to drive high-brightness LEDs with precision and reliability, ensuring optimal performance in a range of lighting applications.

The MAX16833FAUE/V+CLM operates from a wide input voltage range of 5.5V to 65V, making it suitable for use in a variety of power environments. The device integrates a high-side current-sense amplifier, which simplifies the design by eliminating the need for an external sense resistor. This feature not only saves board space but also enhances system reliability.

One of the key advantages of the MAX16833FAUE/V+CLM is its high dimming ratio capability, which allows for smooth and deep dimming of LED lights, essential for applications where varying light intensity is required. The LED driver supports both PWM and analog dimming methods, offering designers the flexibility to choose the dimming technique that best fits their application.

The device also boasts a comprehensive suite of protection features to safeguard the LED driver against adverse conditions. These include open-circuit detection, short-circuit protection, overvoltage and overtemperature protection, ensuring long-term reliability and safety in operation.

Designed with thermal efficiency in mind, the MAX16833FAUE/V+CLM can operate at high ambient temperatures without compromising performance. Its thermally enhanced TSSOP-EP package ensures efficient heat dissipation, which is crucial for maintaining the lifespan and efficacy of LED systems.

For designers seeking a robust and efficient solution for driving high-brightness LEDs, the MAX16833FAUE/V+CLM offers an ideal combination of features, performance, and protection. Whether it's for automotive headlights, industrial task lighting, or architectural illumination, this LED driver from Maxim Integrated is engineered to deliver consistent, high-quality lighting in the most demanding environments.

With its precision current control, wide input voltage range, and robust protection features, the MAX16833FAUE/V+CLM stands out as a top choice for high-performance LED driving applications.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4373 $59.0355
325+ $0.3589 $116.6425
500+ $0.3477 $173.8500
690+ $0.3365 $232.1850
890+ $0.3252 $289.4280
1,190+ $0.2917 $347.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,531 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess