EN
  • EN
  • DE

BT137X-600E,127

Part No BT137X-600E,127
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 8A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 132148-BT137X-600E,127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BT137X-600E,127 CAD Model

Description

The NXP BT137X-600E,127 is a high-performance, sensitive gate triac designed for use in a wide range of applications. This semiconductor device is capable of controlling large power flows with just a small trigger current, making it an efficient solution for AC switching and phase control applications. Its versatility and reliability make it a preferred choice for professionals in the field of power control and management.

Key Features

  • Voltage Capability: The BT137X-600E,127 is rated for a maximum repetitive peak off-state voltage (VDRM) of 600 volts, making it suitable for use in circuits with high voltage requirements.
  • Current Rating: With a maximum on-state current (IT(RMS)) of 8 amperes, this triac can handle significant power for a variety of electrical applications.
  • Sensitivity: The sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, providing ease of control and integration into complex systems.
  • High Surge Capability: It can withstand high surge currents, which is essential for applications that experience short overloads or surge conditions.
  • Planar Passivated: The planar passivated chip technology ensures robust and reliable performance even in demanding environments.
  • Insulated Package: The device comes in an insulated package, which offers improved thermal performance and simplifies the assembly process.

Applications

The BT137X-600E,127 is suitable for a variety of applications where power control is essential. Common uses include:

  • Motor control circuits
  • Lighting dimmers
  • Domestic and industrial appliances
  • Heating controls
  • Static switching

Product Specifications

Parameter Value
Repetitive Peak Off-State Voltage (VDRM) 600V
On-State RMS Current (IT(RMS)) 8A
Gate Trigger Current (IGT) 5 to 25 mA
Operating Junction Temperature Range -40°C to +125°C
Package TO-220AB Insulated

Conclusion

The NXP BT137X-600E,127 triac is a robust and versatile component suitable for a wide range of AC power control applications. With its sensitive gate, high voltage and current capabilities, and reliable insulated packaging, it offers designers a dependable solution for efficient power management.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8002 $52.0130
155+ $0.6566 $101.7730
240+ $0.6360 $152.6400
325+ $0.6155 $200.0375
425+ $0.5950 $252.8750
565+ $0.5335 $301.4275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess