EN
  • EN
  • DE

MAX16833BAUE+

Part No MAX16833BAUE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Led Drvr 9V/12V/15V/18V/24V 16-PIN TSSOP Ep
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 1 MHz
High Level Output Current 700 µA
Low Level Output Current 700 µA
Maximum Operating Temperature 125 °C
Max Power Dissipation 2.089 W
Max Supply Current 4 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 65 V
Power Dissipation 2.089 W
Radiation Hardening No
RoHS Compliant
Topology Flyback, SEPIC
Win Source Part Number 1074993-MAX16833BAUE+
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16833BAUE+ CAD Model

Description

Maxim Integrated MAX16833BAUE+ High-Power LED Driver

The Maxim Integrated MAX16833BAUE+ is a versatile, high-efficiency LED driver, specifically designed to cater to the needs of high-power LED lighting systems. This integrated circuit (IC) is capable of providing a seamless solution for automotive, industrial, and architectural lighting applications. Its robust design and feature set make it an ideal choice for managing and driving high-brightness LEDs with precision and reliability.

Equipped with a wide input voltage range of 5.5V to 65V, the MAX16833BAUE+ is suitable for a variety of power supplies, ensuring compatibility with diverse lighting system requirements. The device operates in high-brightness LED applications that require a buck, boost, or buck-boost mode of operation, offering designers the flexibility to use it in multiple configurations depending on the specific needs of their lighting project.

One of the key features of the MAX16833BAUE+ is its integrated high-side current-sense amplifier, which simplifies the design by eliminating the need for an external current-sense resistor. This not only saves board space but also enhances system reliability. Additionally, the IC incorporates a PWM dimming capability, allowing for precise control over the brightness levels of the LEDs, which is essential for applications where varying light intensity is required.

With its spread-spectrum frequency modulation, the MAX16833BAUE+ minimizes EMI emissions, a critical factor in automotive and industrial environments where interference with other electronic systems must be avoided. The device also includes comprehensive protection features such as thermal shutdown, overvoltage, and open or short-circuit LED protection, ensuring a robust solution for long-term deployment in harsh conditions.

The MAX16833BAUE+ is available in a thermally efficient, 16-pin TSSOP-EP package, which aids in the dissipation of heat, contributing to the overall longevity and performance of the device. Maxim Integrated's commitment to quality means that designers can rely on the MAX16833BAUE+ for high-power LED applications that demand efficiency, precision, and durability.

Overall, the MAX16833BAUE+ stands out as a high-performance LED driver that offers a compact, efficient, and reliable solution for a wide range of high-power lighting applications.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2341 $69.7023
6+ $19.0639 $114.3834
9+ $18.4682 $166.2138
12+ $17.8724 $214.4688
15+ $17.2767 $259.1505
20+ $15.4894 $309.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,673 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess