EN
  • EN
  • DE

MMSF5P02HDR

Part No MMSF5P02HDR
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831243-MMSF5P02HDR
Ultra Librarian 3D Model Ultra Librarian MMSF5P02HDR CAD Model

Description

ON Semiconductor MMSF5P02HDR P-Channel MOSFET

The MMSF5P02HDR from ON Semiconductor is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and switching in a variety of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the stringent requirements of modern electronic circuits.

The MMSF5P02HDR is built using advanced PowerTrench® process technology that ensures low on-resistance and minimal power loss during operation. This technology also contributes to the MOSFET's excellent thermal performance, making it suitable for high-density power applications where space and thermal management are critical.

With a drain-source voltage (VDSS) of -20V and a continuous drain current (ID) of -3.7A, this MOSFET can handle significant power levels. The device also features a low gate charge (QG), which translates to faster switching speeds and reduced switching losses, making it an ideal choice for high-efficiency power supply designs, DC-DC converters, and motor control circuits.

The MMSF5P02HDR comes in a compact SO-8 package, which is not only space-efficient but also offers improved thermal characteristics compared to other package types. This compact form factor, combined with its low threshold voltage (VGS(th)), enables the MOSFET to be used in portable electronics where size and power efficiency are of paramount importance.

Safety and reliability are key considerations, and the MMSF5P02HDR does not disappoint. It features built-in protection against overcurrent and thermal overload, ensuring long-term stability and performance of the end application. Additionally, it is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the MMSF5P02HDR P-Channel MOSFET from ON Semiconductor is a versatile and reliable component that offers reduced conduction losses, fast switching, and robust thermal performance. Whether it's for power management in portable devices, or for driving motors in industrial settings, this MOSFET is an excellent choice for designers looking to enhance efficiency and reliability in their electronic designs.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess