EN
  • EN
  • DE

MAX16823AUE/V+T

Part No MAX16823AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 5.5V
Voltage Supply MAX 40V
Voltage - Output 39.3V
Output Current per Channel 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701825-MAX16823AUE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16823AUE/V+T CAD Model

Description

Maxim Integrated's MAX16823AUE/V+T High-Efficiency LED Driver

The MAX16823AUE/V+T from Maxim Integrated is a versatile and robust high-efficiency LED driver designed to manage and optimize the performance of automotive and industrial lighting systems. This advanced driver IC is capable of delivering constant current to high-brightness LEDs, ensuring stable and reliable illumination across various applications.

With an input voltage range of 5.5V to 40V, the MAX16823AUE/V+T is perfectly suited for systems that experience fluctuations in power supply, maintaining consistent performance even under challenging conditions. It's particularly ideal for automotive exterior and interior lights, architectural lighting, and LED backlighting, among other uses.

This LED driver integrates a 200mV current-sense reference, which contributes to high accuracy in current regulation, ensuring that the LEDs are driven at the correct current level for optimal brightness and longevity. The device also supports pulse-width modulation (PWM) dimming, which allows for precise control over the brightness levels of the connected LEDs, enhancing the user experience and energy efficiency.

The MAX16823AUE/V+T boasts a range of protective features, such as thermal shutdown, overvoltage protection, and open LED detection. These features safeguard the LED driver and the overall lighting system against potential damage caused by abnormal operating conditions, thereby enhancing the system's reliability and extending its service life.

Designed in a compact 16-pin TSSOP package, the MAX16823AUE/V+T saves valuable board space and is easy to integrate into various design layouts. Its small footprint does not compromise its performance, making it an excellent choice for space-constrained applications.

Overall, the MAX16823AUE/V+T LED driver from Maxim Integrated is a high-quality, energy-efficient solution for driving high-brightness LEDs. Its combination of efficiency, precision, and protective features make it an indispensable component for developers looking to create advanced lighting systems with high reliability and performance.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess