EN
  • EN
  • DE
  • IT

MAX16814UUPAC+

Part No MAX16814UUPAC+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701809-MAX16814UUPAC+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16814UUPAC+ CAD Model

Description

Maxim Integrated MAX16814UUPAC+ High-Efficiency, High-Brightness LED Driver

The MAX16814UUPAC+ from Maxim Integrated is a versatile and efficient solution designed to power high-brightness LEDs. This high-performance LED driver integrates a step-up controller with a current-mode switching regulator to provide a constant current output, which is essential for consistent brightness and color in LED applications. The device is ideal for automotive lighting, LCD backlighting, and general illumination applications where high efficiency and reliability are crucial.

With an input voltage range of 4.75V to 40V, the MAX16814UUPAC+ is capable of driving a string of LEDs with a maximum output voltage of 40V, ensuring compatibility with a wide array of LED configurations and power sources. The device supports full-scale LED current control via a PWM dimming input, allowing for precise brightness control that is vital in creating the desired ambiance or meeting specific lighting requirements.

The MAX16814UUPAC+ boasts an integrated high-side current-sense amplifier, which simplifies the design and reduces external component count. This feature, along with an adjustable switching frequency up to 1MHz, allows for the use of smaller external components, thereby reducing the overall solution size and cost. Additionally, the LED driver includes thermal shutdown protection, which safeguards the device and the LEDs from overheating, contributing to the longevity and reliability of the lighting system.

Maxim Integrated has designed the MAX16814UUPAC+ with protection features that include open-LED detection and programmable overvoltage protection, ensuring safe operation under abnormal conditions. The device is also equipped with a programmable soft-start feature that minimizes inrush current and provides a smooth power-up sequence for the LEDs.

The MAX16814UUPAC+ is available in a compact 20-pin TSSOP package with an exposed pad, which aids in thermal management. The small footprint of the package makes it suitable for space-constrained applications, while still delivering robust performance. Maxim Integrated's commitment to high-quality and high-efficiency lighting solutions is evident in the MAX16814UUPAC+, making it a top choice for designers seeking a reliable LED driver for their high-brightness lighting projects.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess