EN
  • EN
  • DE

MAX16814CA

Part No MAX16814CA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701803-MAX16814CA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814CA CAD Model

Description

Maxim Integrated's MAX16814CA: High-Efficiency LED Driver

The MAX16814CA from Maxim Integrated is a versatile and powerful integrated circuit designed to provide a high-efficiency solution for driving high-brightness LEDs. This LED driver IC is capable of delivering constant current to ensure uniform brightness and is particularly well-suited for automotive, industrial, and general lighting applications where energy efficiency and reliability are paramount.

Key Features

  • Integrated Switch: The MAX16814CA comes with an integrated switch, which helps to reduce external component count and simplifies the overall design.
  • Wide Input Voltage Range: This driver supports a wide input voltage range, accommodating various power supply configurations and ensuring compatibility with a broad range of LED applications.
  • Adjustable Current Control: Users can adjust the output current, allowing for precise control over LED brightness and power consumption.
  • Thermal Protection: With built-in thermal shutdown protection, the MAX16814CA safeguards against overheating, enhancing the durability and lifespan of the LED system.
  • PWM Dimming: The device supports PWM dimming, providing designers with the flexibility to implement sophisticated brightness control schemes.

Applications

The MAX16814CA is ideally suited for a variety of lighting applications, including:

  • Automotive exterior and interior lights
  • Industrial lighting systems
  • Architectural and ambient lighting
  • LED backlighting for LCD displays

Design Advantages

Designers will appreciate the MAX16814CA's compact size and integrated features, which make it an excellent choice for space-constrained applications. The device's high efficiency not only reduces power consumption but also minimizes the need for heat management components, further conserving space and cost.

The MAX16814CA is a testament to Maxim Integrated's commitment to providing innovative, high-performance solutions for the LED lighting industry. Its combination of efficiency, flexibility, and protection features make it a top choice for designers looking to create robust and energy-efficient LED lighting systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess