EN
  • EN
  • DE

LTC4059EDC#TRMPBF

Part No LTC4059EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION REG 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 900mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x2)
Win Source Part Number 303433-LTC4059EDC
Ultra Librarian 3D Model Ultra Librarian LTC4059EDC#TRMPBF CAD Model

Description

Linear Technology's LTC4059EDC#TRMPBF: Efficient Charging in a Compact Package

The LTC4059EDC#TRMPBF is a highly integrated battery charger designed for single-cell lithium-ion batteries, brought to you by Linear Technology, a leader in analog integrated circuits. This advanced charging solution is optimized for portable applications and is housed in a compact, 6-pin DFN package, making it an ideal choice for space-constrained designs.

Key Features:

  • High Efficiency: The LTC4059EDC#TRMPBF offers high charging efficiency, which minimizes heat generation and ensures a fast charging cycle for single-cell lithium-ion batteries.
  • Programmable Charge Current: With the ability to program the charge current from 15mA to 500mA via a single resistor, this charger provides the flexibility needed to meet the requirements of various battery capacities and sizes.
  • Automatic Recharge: The device features an automatic recharge function, initiating a new charging cycle when the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged.
  • Charge Termination: To maintain battery health and longevity, the LTC4059EDC#TRMPBF includes a charge termination feature that stops the charging process once the battery reaches its peak voltage.
  • Thermal Regulation: The built-in thermal regulation mechanism protects the device and the battery by reducing the charge current in the event of excessive heat.
  • Small Footprint: The 6-pin DFN package measures just 2mm x 2mm, offering a space-saving solution that does not compromise on performance or features.

Applications:

The versatility of the LTC4059EDC#TRMPBF makes it suitable for a wide range of applications, including:

  • Portable medical devices
  • Wearable technology
  • Bluetooth headsets and accessories
  • Handheld instruments
  • Small consumer electronics

With its combination of high efficiency, programmable charge current, and compact design, the LTC4059EDC#TRMPBF from Linear Technology stands out as a top-tier charging solution for designers looking to optimize their battery-powered applications.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9121 $59.4726
13+ $8.1330 $105.7290
20+ $7.8789 $157.5780
27+ $7.6247 $205.8669
34+ $7.3706 $250.6004
46+ $6.6081 $303.9726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 426 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess