EN
  • EN
  • DE

MAX16808AUI+

Part No MAX16808AUI+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description IC LED DRVR WT/RGB BCKLT 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 8
Voltage Supply MIN 8V
Voltage Supply MAX 26.5V
Voltage - Output 36V
Output Current per Channel 55mA
Frequency 20kHz ~ 1MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 785457-MAX16808AUI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16808AUI+ CAD Model

Description

MAX16808AUI+ High-Efficiency LED Driver

The MAX16808AUI+ from Maxim Integrated is a high-performance LED driver designed for powering high-brightness LEDs in a variety of lighting applications. Its versatility and efficiency make it an ideal choice for automotive, industrial, and commercial lighting systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 5.5V to 40V input voltage range, accommodating a broad spectrum of power supplies and ensuring reliable operation under varying voltage conditions.
  • Integrated Switch: It features an integrated 100mΩ (max) n-channel MOSFET switch, which helps to minimize external component count and simplify design.
  • PWM Dimming: The MAX16808AUI+ supports PWM dimming, offering precise control over LED brightness levels, which is essential for applications requiring variable illumination.
  • Thermal Protection: With built-in thermal shutdown protection, the device safeguards itself and the LEDs from potential damage caused by excessive heat.
  • High Efficiency: The LED driver is designed to achieve high efficiency, which is critical for reducing power consumption and heat generation in LED lighting applications.

Applications

The MAX16808AUI+ is suitable for a wide range of applications, including:

  • Automotive exterior and interior lights
  • Architectural lighting
  • Commercial and industrial lighting fixtures
  • Emergency vehicle warning lights

Package and Availability

The LED driver comes in a compact, 28-pin TSSOP package, which makes it easy to integrate into space-constrained designs. The MAX16808AUI+ is available for purchase from various distributors, ensuring that designers can easily source this component for their lighting solutions.

Conclusion

With its robust feature set and flexibility, the MAX16808AUI+ LED driver from Maxim Integrated stands out as a top choice for developers looking to create efficient, reliable, and high-quality LED lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9780 $79.9560
4+ $32.8032 $131.2128
6+ $31.7775 $190.6650
8+ $30.7530 $246.0240
10+ $29.7274 $297.2740
14+ $26.6528 $373.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess