EN
  • EN
  • DE

MAX16806ATP+

Part No MAX16806ATP+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 5.5V
Maximum Supply Voltage 40V
Output Voltage 39V
Channel Output Current 350mA
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 141173-MAX16806ATP+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16806ATP+ CAD Model

Description

Maxim Integrated MAX16806ATP+ High-Efficiency LED Driver

The MAX16806ATP+ from Maxim Integrated is a versatile, high-efficiency LED driver designed to provide a reliable solution for automotive, display backlighting, and general lighting applications. With its wide input voltage range and integrated current-mode switching regulator, the MAX16806ATP+ is engineered to deliver constant current to high-brightness LEDs, ensuring consistent light output and extending LED life.

Key Features

  • Wide Input Voltage Range: This LED driver operates over a 6.5V to 40V input voltage range, accommodating a variety of power supplies and fluctuations in power.
  • Integrated Switch: The device includes an integrated 0.2Ω n-channel MOSFET switch, which enhances efficiency and reduces external component count.
  • High Efficiency: With its high efficiency of up to 95%, the MAX16806ATP+ ensures minimal power loss and better thermal management.
  • PWM Dimming: The driver supports PWM dimming, allowing precise control over the brightness of the LEDs to cater to different lighting needs or to conserve energy.
  • Thermal Protection: It comes with thermal shutdown protection that safeguards the device and the LEDs from overheating and potential damage.
  • Adjustable Current: The output current can be adjusted through an external resistor, providing design flexibility to match the current requirements of different LED configurations.

Applications

  • Automotive Exterior and Interior Lighting
  • Display Backlighting
  • General Purpose LED Illumination

Package and Reliability

The MAX16806ATP+ is available in a thermally enhanced, 20-pin TQFN-EP (Exposed Pad) package, ensuring efficient heat dissipation for reliable operation even in high-temperature environments. Maxim Integrated's commitment to quality means that this LED driver is designed to meet the stringent requirements of the automotive industry, making it a suitable choice for applications demanding high reliability and long service life.

With its robust feature set and high-performance capabilities, the MAX16806ATP+ stands out as a top-tier solution for driving high-brightness LEDs across a broad spectrum of applications.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1187 $61.7805
35+ $3.3795 $118.2825
53+ $3.2744 $173.5432
73+ $3.1682 $231.2786
95+ $3.0631 $290.9945
127+ $2.7466 $348.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess