EN
  • EN
  • DE

MAX1677SAUE/VDZ

Part No MAX1677SAUE/VDZ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701781-MAX1677SAUE/VDZ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1677SAUE/VDZ CAD Model

Description

MAX1677SAUE/VDZ - Maxim Integrated

The MAX1677SAUE/VDZ is a high-performance, integrated power supply circuit from Maxim Integrated, designed to cater to the needs of compact and power-efficient applications. This device is known for its ability to provide stable voltage regulation, high efficiency, and a small form factor, making it an ideal choice for portable devices, consumer electronics, and various industrial applications.

At the heart of the MAX1677SAUE/VDZ is a step-up DC-DC converter which allows for a wide input voltage range, ensuring compatibility with various power sources, including single-cell batteries. The output voltage is adjustable and can be set to meet the requirements of the specific application it is used in. This flexibility is one of the key features that make the MAX1677SAUE/VDZ a versatile component for designers.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) form, which is highly valued in space-constrained designs. The small footprint of the MAX1677SAUE/VDZ does not compromise its performance, as it includes internal MOSFETs that help in achieving high efficiency and reducing external component count.

Additionally, the MAX1677SAUE/VDZ boasts several protective features, such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the longevity and reliability of the device and the safety of the end product. These built-in protections help to prevent damage to the device under abnormal operating conditions, providing peace of mind for both the designer and the end-user.

In summary, the MAX1677SAUE/VDZ from Maxim Integrated stands out for its efficiency, adjustability, and compact packaging. Its robust design and protective features make it a trustworthy and durable choice for a wide range of applications where power supply integrity is paramount. Whether for portable devices, consumer electronics, or industrial equipment, the MAX1677SAUE/VDZ brings a combination of performance and reliability that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5976 $60.7808
19+ $6.2347 $118.4593
29+ $6.0395 $175.1455
40+ $5.8443 $233.7720
52+ $5.6503 $293.8156
69+ $5.0658 $349.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess