EN
  • EN
  • DE

MAX1668MEE

Part No MAX1668MEE
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881157-MAX1668MEE
Ultra Librarian 3D Model Ultra Librarian MAX1668MEE CAD Model

Description

Maxim Integrated MAX1668MEE Precision Temperature Sensor

The MAX1668MEE from Maxim Integrated is a state-of-the-art temperature sensor designed for precise thermal monitoring in a variety of applications. This temperature sensor is part of Maxim's renowned portfolio of integrated circuits, which are known for their reliability, accuracy, and advanced features.

The MAX1668MEE is particularly suitable for system temperature monitoring, environmental control systems, and thermal protection applications. It is widely used in computer systems, telecommunications equipment, and industrial control systems where accurate temperature readings are crucial.

Key Features

  • High Accuracy: The MAX1668MEE provides highly accurate temperature readings with minimal error, ensuring reliable performance in critical applications.
  • Multiple Channels: This sensor supports up to four remote temperature-sensing diodes, allowing for simultaneous monitoring of multiple components or locations within a system.
  • Programmable Alert Outputs: It includes programmable alert outputs that can be configured to trigger at specific temperature thresholds, providing an automated response to potential overheating scenarios.
  • Digital Interface: The device features a digital interface that uses the industry-standard 2-wire, I²C-compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1668MEE operates with low power consumption, making it ideal for power-sensitive applications.

Technical Specifications

  • Supply Voltage: The sensor operates over a supply voltage range of 3.0V to 5.5V.
  • Temperature Range: It can measure temperatures from -55°C to +125°C, with an extended range for remote diode measurements.
  • Package: The MAX1668MEE is available in a 16-pin QSOP package, offering a compact footprint for space-constrained applications.

Overall, the Maxim Integrated MAX1668MEE temperature sensor combines precision, versatility, and ease of use in a single package, making it an excellent choice for engineers and designers looking to incorporate reliable temperature monitoring into their systems. With its programmable features and comprehensive design, the MAX1668MEE stands out as a top-tier solution for temperature sensing needs.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9159 $59.4954
13+ $8.1362 $105.7706
20+ $7.8819 $157.6380
27+ $7.6277 $205.9479
34+ $7.3734 $250.6956
46+ $6.6106 $304.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess