EN
  • EN
  • DE

TFPT0603L2200FV

Part No TFPT0603L2200FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 220 OHM 1% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000061-TFPT0603L2200FV
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Resistance @ 25°C 220 Ohms
Resistance Tolerance ±1%
Operating Temperature -55°C ~ 125°C
Power - Max 75mW
Mounting Type Surface Mount
Grade -
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Win Source Part Number Cross
Manufacturer Vishay-Dale
Category Sensors Transducers
Packaging Tape and Reel
Operating Temperature Range -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian TFPT0603L2200FV CAD Model

Description

The TFPT0603L2200FV is a thin film Pt-RTD (Platinum Resistance Temperature Detector) from Vishay. This precision temperature sensor is designed for surface mounting and offers high accuracy and stability over a wide temperature range. Its small 0603 case size makes it suitable for applications where space is limited.

Applications:

  • Temperature Compensation: Used in electronic circuits to compensate for temperature-induced variations in component performance.
  • Industrial Process Control: Employed in temperature monitoring and control systems in industrial settings.
  • Medical Equipment: Integrated into medical devices for precise temperature measurement and regulation.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for accurate temperature sensing.
  • Automotive Applications: Used in automotive electronics for engine temperature monitoring and control.

Features:

  • Thin Film Technology: Provides high stability and accuracy.
  • Pt-RTD Sensor: Offers a linear and predictable temperature response.
  • Small 0603 Case Size: Enables integration into compact electronic devices.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Wide Temperature Range: Operates reliably over a wide temperature range, typically -50°C to +150°C.
  • High Accuracy: Provides precise temperature measurements with minimal error.

Benefits:

  • Accurate Temperature Measurement: Ensures precise and reliable temperature sensing.
  • Stable Performance: Maintains consistent performance over time and temperature variations.
  • Compact Design: Allows for integration into small electronic devices.
  • Easy Assembly: Simplifies manufacturing processes with surface mount technology.
  • Wide Operating Range: Suitable for a variety of applications with different temperature requirements.

Additional Details:

The TFPT0603L2200FV has a nominal resistance of 2200 ohms at 0°C. The temperature coefficient of resistance (TCR) is a key parameter, typically around 3850 ppm/K, which defines the change in resistance per degree Celsius. The sensor is compliant with RoHS standards, meaning it is free of hazardous substances. It is designed for reflow soldering processes and is available in tape and reel packaging for automated assembly. It exhibits excellent long-term stability. Typical applications involve using the RTD within a bridge circuit or current source configuration to measure the voltage or current change with temperature, allowing precise monitoring and control.

You May Also Be Interested in

Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1835-A 120-A 62
Lowest to $1.6311
Vishay
THERMISTOR PTC 1K OHM 1% 0603
Lowest to $0.8523
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess