EN
  • EN
  • DE

SY7202FCC

Part No SY7202FCC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350513-SY7202FCC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7202FCC CAD Model

Description

The SY7202FCC is a step-down DC-DC converter IC manufactured by Silergy Corp. It's designed to efficiently convert a higher input voltage to a lower, regulated output voltage. This converter integrates power MOSFETs and operates at a high switching frequency, which allows for smaller external components and a more compact design.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-powered devices with optimal efficiency.
  • Power Banks: Providing stable and regulated voltage for charging various mobile devices.
  • Networking Equipment: Supplying power to routers, switches, and modems.
  • Industrial Control Systems: Providing reliable voltage rails for controllers, sensors, and other components.
  • FPGA and Microprocessor Power: Efficiently converting power for digital loads in embedded systems applications.

Features:

  • High Efficiency: Maximizes power conversion efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering design flexibility.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific application needs.
  • Integrated Power MOSFETs: Simplifies the design process and minimizes the number of external components.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit, preventing potential damage.
  • Over Voltage Protection (OVP): Safeguards the load from excessive voltage levels.
  • Thermal Shutdown: Prevents overheating and protects the converter under demanding operating conditions.
  • Adjustable Switching Frequency: Enables optimization of performance and component size.
  • Enable/Disable Control: Provides easy power sequencing and system control.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer battery life in portable devices.
  • Reduced System Size: Integrated components and high switching frequency allow for smaller and more compact designs.
  • Enhanced System Reliability: Comprehensive protection features ensure robust and dependable operation.
  • Simplified Design: Fewer external components streamline the design process.
  • Lower System Cost: Integration of MOSFETs and optimized design can contribute to a reduction in overall system cost.

Additional Details:

The SY7202FCC typically operates at a high switching frequency, minimizing the size of external inductors and capacitors. Internal compensation further simplifies the design process. The device is generally available in a small, thermally enhanced package to facilitate efficient heat dissipation. For detailed electrical characteristics, efficiency curves, and voltage ranges, please refer to the product datasheet provided by Silergy Corp.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess