EN
  • EN
  • DE
  • IT

MAX162BCWG+

Part No MAX162BCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3US H-SPEED 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V, -12V, -15V
Voltage - Supply, Digital 5V, -12V, -15V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 701753-MAX162BCWG+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX162
Introduction Date March 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX162BCWG+ CAD Model

Description

Maxim Integrated MAX162BCWG+ High-Accuracy, 12-Bit Digital-to-Analog Converters

The MAX162BCWG+ is a precision 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide high-accuracy analog output for a wide range of applications. This device is part of a family of DACs that combine advanced design techniques with high-performance CMOS technology to achieve excellent accuracy and stability with low power consumption.

Featuring a 12-bit resolution, the MAX162BCWG+ ensures fine-grain control over the analog output, making it suitable for applications that require precise voltage settings such as automatic test equipment, data acquisition systems, and industrial process controls. The device operates from a single +5V supply, simplifying the power supply design and making it compatible with many standard digital systems.

The MAX162BCWG+ integrates a voltage-output DAC, an internal precision voltage reference, and a high-speed serial interface. The internal reference has a low temperature coefficient, which contributes to the overall stability and accuracy of the DAC output over a wide temperature range. The serial interface is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration with microcontrollers and digital systems.

Key features of the MAX162BCWG+ include:

  • 12-Bit Resolution: Provides fine control over the analog output.
  • Single +5V Supply Operation: Simplifies power supply requirements.
  • Internal Precision Voltage Reference: Ensures stable and accurate DAC output.
  • High-Speed Serial Interface: Offers compatibility with popular serial communication protocols.
  • Low Power Consumption: Suitable for battery-powered and portable applications.
  • Compact 24-Pin Wide SO Package: Enables easy integration into space-constrained applications.

With its combination of high precision, low power, and easy interfacing, the MAX162BCWG+ is an excellent choice for designers looking to implement a reliable DAC in their systems. Maxim Integrated's commitment to quality ensures that this DAC will deliver consistent performance and maintain its accuracy over the life of the product.

Whether you're developing sophisticated industrial control systems or precise measurement equipment, the MAX162BCWG+ offers the features and performance needed to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess