EN
  • EN
  • DE

MAX1620EEE-T

Part No MAX1620EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS SUPP DGTL ADJ 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD Display
Operating Supply Current 150μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 207296-MAX1620EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX1620EEE-T CAD Model

Description

The Maxim Integrated MAX1620EEE-T is a high-performance, step-down DC-DC voltage regulator designed to deliver precise voltage control and efficient power management. This component is part of Maxim's extensive line of power conversion integrated circuits, which are known for their reliability and advanced features.

The MAX1620EEE-T operates with an input voltage range from 5V to 28V, making it suitable for a wide array of applications, from consumer electronics to industrial systems. It can provide an adjustable output voltage from 1.25V to 5.5V, allowing for flexibility in design and compatibility with various low-voltage devices. The output voltage is set using an external resistor divider, providing designers with the ability to fine-tune the voltage to meet specific requirements.

One of the key features of the MAX1620EEE-T is its high efficiency, which can reach up to 95%. This is achieved through its synchronous rectification and pulse-width modulation (PWM) control, which also contribute to reduced heat dissipation and improved battery life in portable applications. The regulator operates at a fixed switching frequency of 200kHz, which provides an optimal balance between efficiency and component size, allowing for the use of small, low-cost inductors and capacitors.

The MAX1620EEE-T incorporates several protective features to ensure the longevity and safety of both the regulator and the system it powers. These include overtemperature protection, overcurrent protection, and undervoltage lockout. Additionally, the device is equipped with a soft-start feature that minimizes inrush current during startup, reducing stress on the input power source.

Housed in a 16-pin QSOP package, the MAX1620EEE-T is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

In summary, the Maxim Integrated MAX1620EEE-T is a versatile and efficient solution for DC-DC voltage regulation, offering precise control, high efficiency, and robust protection features in a compact form factor. It is an ideal choice for designers looking to optimize power in their next project.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess