EN
  • EN
  • DE

MAX1620EEE+T

Part No MAX1620EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS SUPP DGTL ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications LCD Display
Current - Supply 150μA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 132291-MAX1620EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX1620EEE+T CAD Model

Description

Maxim Integrated MAX1620EEE+T DC-DC Converter

The MAX1620EEE+T from Maxim Integrated is a high-efficiency, step-down DC-DC converter designed to cater to a wide range of applications requiring reliable and efficient power management. This versatile component is well-suited for portable devices, wireless communication equipment, and any other systems that demand low voltage and high current from a higher voltage supply.

Key Features

  • Output Voltage Range: The device provides an adjustable output voltage range, which allows for a high level of flexibility in various applications.
  • High Efficiency: With its advanced design, the MAX1620EEE+T ensures high efficiency, which is critical for prolonging battery life in portable devices.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, ensuring stable operation and longevity.
  • Low Quiescent Current: The low quiescent current draw of this converter makes it ideal for battery-powered applications where power conservation is paramount.
  • Package: It is offered in a 16-lead QSOP package, which is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows for deployment in environments with varying temperature conditions.

Applications

The MAX1620EEE+T is versatile enough to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment
  • Computer peripherals
  • Power supply modules

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1620EEE+T is no exception. It is manufactured to meet high standards, ensuring consistent performance and peace of mind for developers integrating this DC-DC converter into their designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available from Maxim Integrated.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess