EN
  • EN
  • DE

MAX15049ETJ+

Part No MAX15049ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR PWM STP-DN TRIPL 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supply Controller, Sequencer
Supply Voltage (V) 4.7V ~ 23V
Supply Current 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX15049
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 701559-MAX15049ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15049ETJ+ CAD Model

Description

Maxim Integrated MAX15049ETJ+ Overview

The MAX15049ETJ+ from Maxim Integrated is a high-performance, low-noise, dual-output, synchronous step-down DC-DC converter that is designed to deliver efficiency and reliability for a wide range of applications. This compact power management integrated circuit (PMIC) is housed in a 32-pin TQFN-EP (5mm x 5mm) package, making it suitable for space-constrained designs.

With an input voltage range of 4.5V to 28V, the MAX15049ETJ+ provides a flexible solution for systems that require a stable and efficient power supply. The dual outputs are adjustable from 0.6V to 5.5V, allowing for versatility in powering different components within the same system. Each output can deliver up to 2A of continuous current, which makes it ideal for powering FPGAs, DSPs, and other digital ICs that require precise voltage levels and high current.

The device features internal compensation, which reduces the number of external components required and simplifies the design process. The MAX15049ETJ+ also incorporates a range of protective features such as overtemperature protection, overvoltage protection, and undervoltage lockout, ensuring the safety and longevity of the end application.

The high switching frequency of up to 2MHz minimizes the size of external components and allows for a fast transient response. Additionally, the high-frequency operation can be synchronized to an external clock, which helps to manage noise and reduce electromagnetic interference (EMI) in sensitive applications.

Maxim Integrated's MAX15049ETJ+ is an excellent choice for designers looking for a reliable, high-efficiency power solution. Its combination of dual outputs, wide input voltage range, and compact size makes it a versatile component for applications such as telecommunications, networking, industrial systems, and portable devices.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess