EN
  • EN
  • DE

MAX1618MUB

Part No MAX1618MUB
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 60°C to 100°C (-55°C to 120°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 142634-MAX1618MUB
Ultra Librarian 3D Model Ultra Librarian MAX1618MUB CAD Model

Description

The MAX1618MUB from Maxim Integrated is a high-precision digital temperature sensor designed for optimal performance in a variety of applications. This advanced sensor is housed in a compact μMAX-10 package, making it an ideal choice for space-constrained designs where accurate temperature monitoring is essential.

Key Features

  • High Accuracy: The device offers excellent temperature reading accuracy, with a typical accuracy of ±1°C over a temperature range of 0°C to +70°C.
  • Wide Temperature Range: The MAX1618MUB operates over a broad temperature range, from -55°C to +125°C, catering to a diverse set of environmental conditions.
  • Digital Interface: It features a 2-wire serial interface, which is compatible with I²C, allowing for easy integration into digital systems.
  • Programmable Resolution: The sensor supports programmable resolution settings, enabling users to optimize the balance between resolution and conversion time as per their specific requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1618MUB is suitable for battery-powered applications due to its low power consumption.
  • Remote Temperature Sensing: The device is capable of measuring the temperature of a remote thermal diode, which can be located on a processor die or another IC, providing accurate monitoring of critical components.

Applications

The MAX1618MUB is versatile and can be used in a wide array of applications, such as:

  • Computer and server systems
  • Environmental control systems
  • Industrial systems
  • Telecommunications equipment

Conclusion

With its high precision, wide operating temperature range, and digital interface, the Maxim Integrated MAX1618MUB temperature sensor is a robust solution for designers looking to incorporate reliable temperature monitoring into their systems. Its low power consumption and ability to perform remote temperature sensing make it particularly well-suited for modern electronic devices where performance and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess