The MAX1614EUA+T from Maxim Integrated is a high-efficiency, low-voltage, step-up DC-DC converter designed to provide a solution for portable electronic devices that require a higher voltage from a single-cell battery. This device is perfect for applications in handheld devices, medical equipment, and any other system where extended battery life and compact size are critical.
Key Features
- High Efficiency: The MAX1614EUA+T is capable of converting voltages with up to 92% efficiency, ensuring minimal power loss during conversion and maximizing battery life.
- Low Voltage Operation: It operates from an input voltage as low as 0.9V, making it ideal for single-cell battery-powered devices.
- Adjustable Output: The output voltage is adjustable, giving designers the flexibility to set the voltage according to the needs of the specific application.
- Low Quiescent Current: It has a low quiescent current, which is essential for battery-powered devices to prolong the time between charges.
- Compact Package: The MAX1614EUA+T comes in a small, 8-pin µMAX package, which is suitable for space-constrained applications.
Applications
The device's versatility makes it an excellent choice for a variety of applications, including:
- Portable Media Players
- Handheld Devices
- Medical Monitoring Equipment
- Wireless Headsets
- Personal Digital Assistants (PDAs)
Technical Specifications
- Input Voltage Range: 0.9V to 5.5V
- Output Voltage Range: Adjustable
- Topology: Step-Up (Boost)
- Switching Frequency: 500kHz (typical)
- Package: 8-pin µMAX
Overall, the MAX1614EUA+T is a robust and reliable choice for designers looking to improve the performance and efficiency of their portable and battery-powered devices. With its high efficiency, low voltage operation, and compact form factor, this step-up converter from Maxim Integrated stands out as a superior power management solution.