Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type CCFL Controller
Frequency 145kHz ~ 290kHz
Voltage - Supply 4.75V ~ 26V
Current - Supply 1.5 mA
Dimming No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX1611
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629599-MAX1611CSE
Ultra Librarian 3D Model Ultra Librarian MAX1611CSE CAD Model

Description

The MAX1611CSE from Maxim Integrated is a high-precision, digital thermometer and thermostat designed to provide advanced temperature monitoring and control in a variety of applications. This integrated circuit (IC) is particularly well-suited for use in computers, electronics, and telecommunications equipment where thermal management is crucial for system reliability and performance.

Key Features

  • Temperature Measurement: The MAX1611CSE offers precise temperature readings with its onboard digital thermometer, ensuring accurate monitoring of system temperatures.
  • Programmable Thermostat: The device includes a programmable thermostat function that allows users to set specific temperature thresholds, triggering system responses when those thresholds are crossed.
  • High Accuracy: With its high level of accuracy, the MAX1611CSE can detect and report temperature changes as small as 1°C, providing fine-grained control over thermal conditions.
  • I2C Compatible: The IC features an I2C-compatible interface, which facilitates easy integration into existing systems and simplifies communication with microcontrollers and other digital components.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1611CSE helps to reduce the overall energy consumption of systems in which it is deployed.
  • Versatile Application: Its versatility makes it suitable for a wide range of applications, from industrial control systems to consumer electronics.

Product Specifications

Parameter Value Supply Voltage 3V to 5.5V Operating Temperature -55°C to +125°C Package Type 16-Pin Narrow SO Communication Protocol I2C Interface

The MAX1611CSE is available in a 16-pin narrow SO (Small Outline) package, which is suitable for space-constrained applications. Its robust design ensures reliable operation even in extreme temperature environments, ranging from -55°C to +125°C. Whether you're looking to enhance the thermal management of your next project or need a reliable temperature sensing solution, the MAX1611CSE from Maxim Integrated offers the performance and flexibility you need.

You May Also Be Interested in

Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
Microsemi Corporation
IC CTLR CCFL BACKLIGHT 16-TSSOP
Lowest to $15.6784
ECAD model for LX1691BIPW-TR
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4760
ECAD model for HV825MG-G
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
Microsemi Corporation
IC CTLR CCFL BACKLIGHT 16-TSSOP
Need more? Email Us
ECAD model for LX1691IPWTR
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872N
NXP / Nexperia
Half-bridge power IC for CFL lamps
Lowest to $10.6658
ECAD model for UBA2024T
Supertex, Inc
High Voltage Low Noise Inductorless EL Lamp Driver
Lowest to $4.4056
ECAD model for HV850MG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9749 $65.8494
15+ $9.0048 $135.0720
23+ $8.7240 $200.6520
31+ $8.4420 $261.7020
40+ $8.1613 $326.4520
54+ $7.3166 $395.0964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention