EN
  • EN
  • DE

MAX160EPN

Part No MAX160EPN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description μP Compatible 8 Bit A/D Converter | IC ADC 8BIT SAR 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Mounting Style Through Hole
Family Part Number MAX160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212284-MAX160EPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX160EPN CAD Model

Description

Maxim Integrated MAX160EPN Product Overview

The MAX160EPN, from Maxim Integrated, is a high-performance analog-to-digital converter (ADC) designed to offer both precision and speed for a wide range of applications. This device is part of Maxim's renowned data converter portfolio, which is well-known for its reliability and cutting-edge technology.

Key Features

  • Resolution: The MAX160EPN boasts a 12-bit resolution, providing fine detail in the analog signal conversion process. This high resolution ensures that the digital output closely matches the original analog signal.
  • Conversion Rate: With a fast conversion rate, this ADC is capable of processing a large number of samples per second, making it ideal for applications that require rapid data acquisition and processing.
  • Interface: The device features an easy-to-use parallel interface, which allows for quick and straightforward integration into a variety of microcontroller or microprocessor-based systems.
  • Power Efficiency: Designed with power efficiency in mind, the MAX160EPN operates with a low power consumption, making it suitable for battery-powered devices where power conservation is critical.
  • Versatility: The ADC's versatile input range and configurable input channels make it adaptable to a broad spectrum of signal types, from simple sensor readings to complex signal processing tasks.

Applications

The MAX160EPN is a versatile component that can be used in various application areas, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Robotics

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The MAX160EPN is built to meet stringent quality standards, ensuring reliability and performance for critical applications. Additionally, Maxim provides comprehensive technical support and documentation to assist with the integration and use of their products.

In summary, the MAX160EPN from Maxim Integrated is a powerful ADC solution that combines precision, speed, and efficiency, suitable for a multitude of advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess