EN
  • EN
  • DE
  • IT

MAX16059ATT16+T

Part No MAX16059ATT16+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 1.6V 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.575V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN-EP (3x3)
Win Source Part Number 701724-MAX16059ATT16+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16059
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16059ATT16+T CAD Model

Description

The MAX16059ATT16+T from Maxim Integrated is a compact, hex voltage microprocessor (µP) supervisory circuit designed to monitor up to six supply voltages. This high-accuracy device is essential for ensuring the reliable operation of multi-voltage systems such as servers, networking, and telecommunications equipment.

Encased in a tiny, 6-pin TDFN package, the MAX16059ATT16+T is optimized for space-constrained applications. It boasts a low quiescent current, making it an energy-efficient choice for portable and battery-operated devices. The supervisory circuit ensures that all the monitored voltages are within their respective threshold limits before allowing the system to start up, thereby providing a robust power-on reset functionality.

Key Features:

  • Simultaneous monitoring of up to six voltages
  • High accuracy threshold monitoring for critical voltages
  • Programmable reset timeout
  • Manual reset input
  • Low quiescent current for energy efficiency
  • Compact 6-pin TDFN package for space-saving applications
  • Wide operating temperature range: -40°C to +125°C

The device's programmable reset timeout feature allows designers to set the duration of the reset signal, ensuring compatibility with a variety of microprocessors and systems with different boot requirements. The manual reset input provides a convenient method for triggering a system reset without the need for additional hardware.

With its wide operating temperature range, the MAX16059ATT16+T is suitable for use in harsh environments, maintaining reliable performance even under extreme conditions. Its precision voltage monitoring enhances system stability and helps prevent data corruption by ensuring that each voltage rail is functioning correctly before the system is allowed to operate.

Maxim Integrated's commitment to quality and reliability is evident in the MAX16059ATT16+T supervisory circuit, making it an excellent choice for mission-critical applications where system uptime and data integrity are paramount.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6447 $63.2894
5+ $25.9656 $129.8280
7+ $25.1536 $176.0752
10+ $24.3428 $243.4280
13+ $23.5308 $305.9004
17+ $21.0972 $358.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess