EN
  • EN
  • DE

MAX16058ATA28+

Part No MAX16058ATA28+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 2.8V 8-TDFN / Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX160
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX16058ATA28+,175-MAX16058ATA28+,MAXMAXMAX16058ATA28+
Standard Package 100
Win Source Part Number 1204179-MAX16058ATA28+
Ultra Librarian 3D Model Ultra Librarian MAX16058ATA28+ CAD Model

Description

Product Overview: MAX16058ATA28+ from Maxim Integrated

The MAX16058ATA28+ is a sophisticated, single-channel, push-button on/off controller with a programmable debounce timer, making it an ideal solution for a wide range of applications. Designed by Maxim Integrated, a leader in analog and mixed-signal engineering, this device offers a simple yet highly effective way to manage power functions in electronic systems.

Key Features

  • Single Push-Button Interface: The MAX16058ATA28+ allows for easy on/off control of electronic devices through a single push-button input, simplifying the user interface and reducing component count.
  • Adjustable Debounce Time: The debounce time can be programmed via an external capacitor, ensuring reliable operation by filtering out unwanted button presses and noise.
  • Low Power Consumption: With its ultra-low quiescent current, the device is highly energy-efficient, making it suitable for battery-powered applications.
  • High Voltage Tolerance: The controller operates over a wide voltage range, accommodating various power supply levels and enhancing its versatility across different platforms.
  • Compact SOT23 Package: Housed in a small 8-pin SOT23 package, the MAX16058ATA28+ saves valuable board space and is easy to integrate into space-constrained designs.

Applications

The MAX16058ATA28+ is designed for use in a variety of electronic devices where a simple and reliable power control mechanism is required. It is particularly well-suited for:

  • Portable electronic devices
  • Consumer electronics
  • Medical equipment
  • Industrial controls
  • Computing devices

Technical Specifications

The device features a wide operating voltage range from 2.7V to 5.5V, making it compatible with most common logic levels. The MAX16058ATA28+ also includes built-in ESD protection, safeguarding the device against electrostatic discharges and ensuring long-term reliability in harsh environments.

In summary, the MAX16058ATA28+ from Maxim Integrated is a versatile, energy-efficient, and reliable solution for implementing push-button on/off control in electronic systems. Its programmable debounce, low power consumption, and compact form factor make it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess