EN
  • EN
  • DE

MAX16056ATA31+T

Part No MAX16056ATA31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Max Operating Temperature 125 °C
Max Power Dissipation 1.951 W
Max Reset Threshold Voltage 3.152 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.998 V
Min Supply Voltage 1.1 V
Mount Surface Mount
Nominal Supply Current 125 nA
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 142 nA
Radiation Hardening No
Reset Active Low
RoHS Compliant
Threshold Voltage 3.075 V
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 1222777-MAX16056ATA31+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16056ATA31+T CAD Model

Description

Maxim Integrated's MAX16056ATA31+T: Ultra-Low-Power Supervisor IC

The MAX16056ATA31+T is a highly efficient, ultra-low-power supervisor integrated circuit (IC) designed by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal products. This compact, robust IC is engineered to monitor system voltages, ensuring that electronic devices operate reliably within their specified voltage ranges. It is an ideal solution for portable and battery-powered applications where power conservation is critical.

This supervisor IC is part of the MAX16056 series and comes in a tiny 8-pin TDFN (3mm x 3mm) package, which is perfect for space-constrained designs. With its wide operating voltage range from 1.575V to 5.5V, the MAX16056ATA31+T is versatile enough to accommodate a variety of power supply configurations. The device features a factory-trimmed reset threshold voltage of 3.1V, ensuring precise monitoring for 3.3V power rails.

One of the standout features of the MAX16056ATA31+T is its ultra-low quiescent current of just 1.6µA, which significantly extends battery life in portable applications. Additionally, the device offers a manual reset input, allowing for an external trigger to initiate a system reset, providing an extra layer of control and security.

The IC also includes a reset timeout period of 140ms (min), which holds the system in reset long enough to ensure a stable startup. Moreover, the MAX16056ATA31+T provides an active-low, open-drain reset output, which is compatible with a variety of microcontrollers and other digital devices.

Designed with reliability in mind, the MAX16056ATA31+T includes integrated features to protect against the detrimental effects of unpredictable system conditions. These include immunity to short voltage transients and the ability to ignore fast transients on VCC, which helps prevent false resets and ensures stable system operation.

In summary, the MAX16056ATA31+T from Maxim Integrated is a highly reliable, energy-efficient supervisory solution that is well-suited for applications where voltage monitoring and power conservation are paramount. Its small footprint, low power consumption, and robust feature set make it an excellent choice for designers looking to enhance the reliability and extend the battery life of their portable and compact electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4465 $59.1255
17+ $6.9300 $117.8100
26+ $6.7140 $174.5640
36+ $6.4969 $233.8884
46+ $6.2809 $288.9214
62+ $5.6306 $349.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess