EN
  • EN
  • DE
  • IT

SN74AUP3G06RSER

Part No SN74AUP3G06RSER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER TRIPLE INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS | IC INVERTER OD 3CH 3-INP 8UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 3
Features Open Drain
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 10.5ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 8-UQFN (1.5x1.5)
Manufacturer Package 8-UFQFN
Family Part Number 74AUP3G06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254111-SN74AUP3G06RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G06RSER CAD Model

Description

SN74AUP3G06RSER Triple Inverter Gate by Texas Instruments

The SN74AUP3G06RSER is a high-performance, triple inverter gate integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). This advanced logic gate IC is part of TI's low-power, high-speed Advanced Ultra-Low Power (AUP) series, designed to operate with a very low power supply while maintaining high speed and performance.

With its ultra-small footprint, the SN74AUP3G06RSER comes in a compact QFN-10 package, making it an excellent choice for space-constrained applications. The device features three independent inverter gates, which are essential components in digital electronics for signal inversion and are widely used in various digital circuits and systems.

Key Features:

  • Low Power Consumption: The device operates with a supply voltage range of 0.8V to 3.6V, enabling extremely low-power operation which is ideal for battery-powered and portable devices.
  • High-Speed Performance: Despite its low-power design, the SN74AUP3G06RSER does not compromise on speed, offering fast propagation delays that are critical for high-speed digital applications.
  • Advanced Design: The AUP technology ensures that the device has a reduced I/O leakage, which contributes to its overall low power consumption.
  • Output Drive Capability: It can drive up to 4 mA at the output, suitable for driving small loads or for interfacing with other logic families.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge events, ensuring the device's reliability and longevity in harsh environments.

Applications:

The versatility of the SN74AUP3G06RSER makes it suitable for a wide range of applications, including:

  • Signal processing
  • Logic level translation
  • Power management
  • Portable and battery-powered devices
  • Microprocessor or microcontroller interfacing

As an industry leader in semiconductor solutions, Texas Instruments ensures that the SN74AUP3G06RSER is manufactured with high-quality standards, providing reliable and consistent performance for your critical design requirements. Whether you are working on a simple hobby project or a complex industrial system, this triple inverter gate is an excellent choice for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess