EN
  • EN
  • DE

MAX16051ETI+

Part No MAX16051ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Voltage Monitors/Sequencer Circuits with Reverse-Sequencing Capability | IC POWER MONITR/SEQUENCER 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supply Monitor, Sequencer
Supply Voltage (V) 2.7V ~ 13.2V
Supply Current 700μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX16051
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1212280-MAX16051ETI+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16051ETI+ CAD Model

Description

Maxim Integrated MAX16051ETI+ Overview

The MAX16051ETI+ is a state-of-the-art supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to monitor power supplies in digital systems, ensuring that the system operates reliably by providing power-on reset and voltage monitoring functions. It is an ideal solution for managing power supplies in a wide array of applications, including microprocessors, microcontrollers, and other digital systems that require precise voltage supervision.

Key Features

  • Wide Voltage Range: The MAX16051ETI+ operates over a broad voltage range, making it versatile for different power supply configurations.
  • Low Power Consumption: It is designed for energy efficiency, which helps to minimize the power consumption of the overall system.
  • Adjustable Voltage Thresholds: Users can set precise voltage thresholds to suit specific system requirements, ensuring tailored monitoring and protection.
  • Manual Reset Input: This feature allows for an external signal to initiate a system reset, providing additional control to the user.
  • Compact Package: Housed in a small 28-pin TQFN package, the MAX16051ETI+ saves valuable board space, which is essential for modern compact electronic designs.

Applications

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Networking and Telecommunications Systems
  • Industrial Controllers

The MAX16051ETI+ is equipped with multiple supervisory circuits that monitor up to four system voltages simultaneously, ensuring that each power rail is functioning correctly. If any monitored voltage drops below its configured threshold, the device generates a reset signal, which remains active until the voltage returns to an acceptable level and a proper stabilization period has passed. This feature is crucial for preventing system malfunctions caused by undervoltage conditions.

With its robust feature set and reliable performance, the MAX16051ETI+ from Maxim Integrated is an excellent choice for designers looking to incorporate a versatile and efficient supervisory solution into their digital systems.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5220 $65.0440
4+ $26.6848 $106.7392
6+ $25.8509 $155.1054
8+ $25.0170 $200.1360
11+ $24.1831 $266.0141
14+ $21.6814 $303.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess