EN
  • EN
  • DE

SN74LVC2G53DCT3

Part No SN74LVC2G53DCT3
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 13OHM SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 13Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4.5ns, 8ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74LVC2G53
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 712281-SN74LVC2G53DCT3
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G53DCT3 CAD Model

Description

The SN74LVC2G53DCT3 is a versatile dual 2-channel multiplexer from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it compatible with a variety of logic levels, ensuring easy integration into mixed-voltage systems. The device is part of the LVC family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Wide Operating Voltage Range: The SN74LVC2G53DCT3 functions across a broad voltage range from 1.65 V to 5.5 V, accommodating various logic level requirements and ensuring compatibility with both 3.3 V and 5 V systems.
  • Logic Level Translation: Its ability to operate at low voltage levels also allows for logic level translation between different voltage domains, which is essential for interfacing components operating at different logic levels.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High Drive Capability: Despite its low power design, the SN74LVC2G53DCT3 can drive up to ±24 mA at the output, providing robust signal integrity.
  • Multiple Configuration Options: The multiplexer can be configured as two 2-channel multiplexers or one 4-channel multiplexer, offering flexibility for various circuit designs.

Applications

The SN74LVC2G53DCT3 is suitable for a wide range of applications, including:

  • Signal routing in mixed-voltage environments
  • Data bus management and control
  • Function generation in programmable logic devices
  • Communication systems
  • Consumer electronics

Package and Quality

Available in a compact surface-mount package, the SN74LVC2G53DCT3 is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that the device meets stringent industry standards for reliability and performance. It is also supported by comprehensive technical documentation, including data sheets and application notes, to facilitate design-in and reduce time to market.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4316 $51.7920
285+ $0.3542 $100.9470
440+ $0.3431 $150.9640
605+ $0.3320 $200.8600
780+ $0.3210 $250.3800
1,045+ $0.2878 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess