EN
  • EN
  • DE

MAX16046ETN+CK9

Part No MAX16046ETN+CK9
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description EEPROM Programmable System Manager 56-Pin TQFN EP / IC EEPROM PROG SYS MGR 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type System Manager
Number of Voltages Monitored 12
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-WQFN
Manufacturer Package 56-TQFN-EP (8x8)
Win Source Part Number 785428-MAX16046ETN+CK9
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16046
Introduction Date October 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX16046ETN+CK9 CAD Model

Description

The MAX16046ETN+CK9 from Maxim Integrated is a sophisticated system manager integrated circuit designed to enhance the reliability and flexibility of complex electronic systems. This highly integrated solution is tailored for managing and monitoring multiple system parameters, making it an ideal choice for applications in server systems, telecommunications, networking equipment, and industrial systems.

Key Features

  • Programmable Voltage Monitoring: The MAX16046ETN+CK9 offers precision monitoring for multiple voltage rails, ensuring that all system voltages remain within specified thresholds.
  • Adjustable Sequencing and Margining: It allows for configurable power-up and power-down sequencing, as well as voltage margining, to test system stability at various voltage levels.
  • Nonvolatile Fault Recording: Equipped with EEPROM, this device can store fault records and system settings, which is crucial for failure analysis and system diagnostics.
  • Flexible Configuration: The device can be configured through an I2C-compatible interface, allowing for easy customization and adjustments to meet specific application requirements.
  • Integrated Temperature Sensor: An on-board temperature sensor enables the monitoring of system temperature, providing an additional layer of protection against thermal-related issues.

Technical Specifications

  • Package/Case: 56-WFQFN Exposed Pad
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3V to 3.6V
  • Interface: I2C, SMBus

Applications

The MAX16046ETN+CK9 is versatile and can be implemented in various high-performance systems where precise monitoring and control are critical. This includes:

  • Server and Data Storage Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems

Maxim Integrated's commitment to quality and innovation is evident in the MAX16046ETN+CK9 system manager IC, providing designers with a reliable, high-performance solution for their complex system management needs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess