EN
  • EN
  • DE

MAX16036PLB29+T

Part No MAX16036PLB29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel 10-uDFN (2x2)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFDFN
Case / Package 10-uDFN (2x2)
Family Name MAX16036
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX16036PLB29T, MAX16036PLB29+T-ND, MAX16036PLB29+TTR, MAX16036PLB29+TDKR, MAX16036PLB29+TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881130-MAX16036PLB29+T
Ultra Librarian 3D Model Ultra Librarian MAX16036PLB29+T CAD Model

Description

The MAX16036PLB29+T is a sophisticated voltage supervisor component designed by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This device is engineered to monitor voltage levels and provide system protection in a wide range of applications, ensuring reliable operation and extended product life.

As an essential part of power management systems, the MAX16036PLB29+T is adept at detecting under-voltage conditions. When a voltage drops below a preset threshold, it promptly triggers a reset signal to the system. This reset signal is maintained until the voltage returns to an acceptable level and for a specified period after, ensuring the system has stabilized before resuming normal operation. This feature is crucial for preventing system errors and data corruption that can arise from unexpected power dips.

The device comes in a compact, surface-mount package, making it suitable for space-constrained applications. It is designed for a supply voltage of 2.9V, which is a common requirement in low-voltage digital systems. The MAX16036PLB29+T operates over a wide temperature range, making it versatile for use in various environments, from commercial to industrial settings.

Maxim Integrated's MAX16036PLB29+T is also characterized by its low power consumption, which contributes to the energy efficiency of the overall system. This is particularly beneficial for battery-powered devices where power conservation is critical. Moreover, the component is provided in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes and making it an excellent choice for mass production.

In summary, the MAX16036PLB29+T voltage supervisor is a reliable and precise solution for monitoring power supply conditions in electronic systems. Its ability to safeguard against voltage irregularities, coupled with Maxim Integrated's reputation for quality, makes it an indispensable component for designers looking to enhance system stability and integrity.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess