EN
  • EN
  • DE

SFH610A-3

Part No SFH610A-3
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5.3KV TRANS 4-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 1095335-SFH610A-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH610A-3 CAD Model

Description

The SFH610A-3 is a high-isolation single-channel optocoupler from Vishay Semiconductor. It's designed for electrical isolation in a variety of applications, providing reliable signal transfer while protecting sensitive circuitry from high-voltage transients and ground loops.

Applications

  • Industrial control systems: Isolating digital inputs and outputs, motor control circuits, and sensor interfaces.
  • Power supplies: Isolating feedback signals in switched-mode power supplies and DC-DC converters.
  • Telecommunications: Isolating subscriber line interface circuits (SLICs) and data communication lines.
  • Medical equipment: Isolating patient monitoring equipment and diagnostic devices.
  • General-purpose isolation: Protecting microcontrollers and other sensitive components from high-voltage environments.

Features

  • High isolation voltage: 5300 VRMS isolation voltage.
  • CTR (Current Transfer Ratio): Typical CTR of 50-600% depending on the part number (SFH610A-x variations).
  • High collector-emitter voltage: VCEO of 70V.
  • Low saturation voltage: Ensures efficient signal transfer.
  • Compact package: Available in a standard DIP-4 package.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Enhanced safety: Provides a high level of electrical isolation, protecting users and equipment from hazardous voltages.
  • Improved system reliability: Eliminates ground loops and reduces noise, leading to more stable and accurate signal transmission.
  • Simplified design: Easy to integrate into existing circuits with its standard DIP package.
  • Versatile application: Suitable for a wide range of isolation needs across various industries.

Additional Details

The SFH610A-3 consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon NPN phototransistor. It operates over a temperature range of -55°C to +100°C. The forward current (IF) of the LED is typically 60mA. Different variations (SFH610A-1, SFH610A-2, SFH610A-3, SFH610A-4) offer different CTR ranges to suit specific application requirements. The device meets various industry standards for safety and performance. The isolation test voltage is typically 5.3 kVrms for 1 minute.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Everlight Electronics Co Ltd
EL816(C) Everlight Transistor Output Optocouplers Optocoupler Transistor DC Input datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4810 $50.5050
255+ $0.3947 $100.6485
395+ $0.3824 $151.0480
545+ $0.3700 $201.6500
700+ $0.3577 $250.3900
940+ $0.3207 $301.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess