EN
  • EN
  • DE

MAX5885EGM+TD

Part No MAX5885EGM+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MAX5885 Series 1 Channel 3.4 V 16-Bit Parallel SMT D/A Converter - QFN-48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Conversion Rate 200 Msps
Evaluation Kit Yes
Interface Parallel
Maximum Operating Temperature 85 °C
Max Power Dissipation 135 mW
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 48
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 200 Msps
Settling Time 11 ns
Supply Type Analog, Digital
Win Source Part Number 981044-MAX5885EGM+TD
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5885EGM+TD CAD Model

Description

Maxim Integrated's MAX5885EGM+TD: A High-Performance DAC Solution

The MAX5885EGM+TD is a cutting-edge digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the rigorous demands of advanced communication systems and signal synthesis applications. This high-speed, 16-bit DAC boasts an impressive update rate, making it an ideal choice for applications such as wireless infrastructure, broadband, and instrumentation that require high data throughput and precision.

Key Features

  • High Resolution: With its 16-bit resolution, the MAX5885EGM+TD ensures accuracy and fine granularity in digital-to-analog conversion, enabling precise signal representation.
  • Fast Update Rate: The DAC operates at a high update rate, supporting the generation of complex waveforms and modulation patterns necessary for modern communication protocols.
  • Integrated Features: This DAC includes an on-chip 1.2V reference and reference buffer, simplifying design and reducing external component requirements.
  • Flexible Interface: The device supports a versatile SPI/QSPI/MICROWIRE serial interface, allowing for easy integration with a wide range of microcontrollers and digital signal processors.
  • Compact Form Factor: Housed in a 48-pin QFN package, the MAX5885EGM+TD saves valuable board space, making it suitable for space-constrained applications.

Performance and Reliability

The MAX5885EGM+TD is engineered to deliver high-fidelity signal conversion with low noise and distortion characteristics. Its robust design ensures reliable performance even in the most challenging operating environments. The device operates over a wide temperature range, ensuring consistent functionality across various application scenarios.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Broadband Communication Systems
  • Instrumentation and Automated Test Equipment (ATE)
  • Direct Digital Synthesis (DDS) Systems
  • High-speed Imaging Systems

The MAX5885EGM+TD from Maxim Integrated is a top-tier DAC solution that offers designers the performance, integration, and flexibility required to build advanced digital systems. With its exceptional features and reliable operation, this product stands out as a superior choice for any application demanding high-speed and high-resolution analog output.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1404 $62.2808
4+ $25.5511 $102.2044
7+ $24.7526 $173.2682
9+ $23.9542 $215.5878
11+ $23.1557 $254.7127
15+ $20.7603 $311.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess