EN
  • EN
  • DE
  • IT

MAX16001ATE+

Part No MAX16001ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR QUAD 16-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.8V, 2.5V, 3.3V, Adj
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Family Part Number MAX16001
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701685-MAX16001ATE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16001ATE+ CAD Model

Description

The MAX16001ATE+ is a high-performance, low-power, overvoltage protection device from Maxim Integrated that is designed to safeguard sensitive electronics against voltage transients and surges. This compact and robust component is an ideal solution for protecting systems in a variety of applications, including automotive, industrial, and telecommunications.

Key Features

  • Wide Operating Voltage Range: The device can handle a broad range of input voltages, making it versatile for use in multiple applications.
  • Fast Response Time: With its quick response to overvoltage conditions, the MAX16001ATE+ ensures that connected components are protected promptly.
  • Low Quiescent Current: The device's low power consumption makes it suitable for battery-powered applications where power efficiency is critical.
  • Integrated Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, thus ensuring long-term reliability.
  • Robust Transient Protection: It offers reliable protection against voltage spikes and transients, which is essential for maintaining system integrity.

Applications

The MAX16001ATE+ is designed for a wide range of applications that require robust voltage protection. These include:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Power supply modules
  • Data storage systems

Technical Specifications

The following are some of the technical specifications of the MAX16001ATE+:

  • Package/Case: 16-TQFN-EP
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C
  • RoHS: Compliant

With its combination of features, the MAX16001ATE+ from Maxim Integrated is a reliable and efficient solution for protecting sensitive electronic circuits from voltage-related damage. Its robust design and versatility make it a popular choice among engineers and designers looking for dependable overvoltage protection in their systems.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7410 $107.4820
3+ $44.0956 $132.2868
5+ $42.7177 $213.5885
6+ $41.3398 $248.0388
8+ $39.9618 $319.6944
10+ $35.8281 $358.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess