EN
  • EN
  • DE

MAX1595EA50+T

Part No MAX1595EA50+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701676-MAX1595EA50+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1595EA50+T CAD Model

Description

Maxim Integrated MAX1595EA50+T: High-Efficiency, Compact Power Solution

The MAX1595EA50+T from Maxim Integrated is a state-of-the-art, high-efficiency, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This compact, integrated circuit is ideal for applications where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The device is capable of converting voltages with up to 96% efficiency, ensuring minimal power loss and extended battery life for portable devices.
  • Adjustable Output: It offers an adjustable output from 2.7V to 5.5V, making it versatile for various applications and allowing designers to tailor the voltage to specific needs.
  • Low Quiescent Current: With a low quiescent current of only 30µA, the MAX1595EA50+T contributes to the overall energy efficiency of the system, reducing the drain on the battery when the device is in standby mode.
  • Small Package: The component comes in a tiny, lead-free 8-pin TDFN package, which is optimal for space-constrained designs.
  • Integrated Features: It includes an internal 2A switch, which eliminates the need for external power components and simplifies the design process.
  • Thermal Protection: The MAX1595EA50+T is equipped with thermal shutdown protection, safeguarding the device from overheating and potential damage.

Applications

The versatility of the MAX1595EA50+T makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Handheld Devices
  • Bluetooth® Accessories
  • PDAs and Smartphones
  • Digital Cameras
  • GPS Receivers

Design Advantages

Designers will appreciate the MAX1595EA50+T for its ease of integration into existing designs due to its small form factor and minimal external component requirements. The device's high efficiency and low quiescent current make it an excellent choice for prolonging battery life in portable applications. Additionally, the built-in safety features provide peace of mind, ensuring reliable operation under various conditions.

Overall, the MAX1595EA50+T from Maxim Integrated stands out as a compact, efficient, and versatile power solution that meets the demands of today's portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess