EN
  • EN
  • DE

MAX158BMJI+

Part No MAX158BMJI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701673-MAX158BMJI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX158BMJI+ CAD Model

Description

Maxim Integrated's MAX158BMJI+ Precision ADC

The MAX158BMJI+ is a high-performance, low-power, 8-channel, 8-bit analog-to-digital converter (ADC) designed by Maxim Integrated to offer superior accuracy and speed for a wide range of applications. This precision ADC is particularly suitable for battery-powered devices, data acquisition systems, and industrial control applications, thanks to its exceptional combination of power efficiency and high-speed data conversion.

Featuring a versatile multiplexer (MUX), the MAX158BMJI+ can select among eight single-ended inputs or four differential inputs, providing flexibility for various signal sources. This capability allows the device to adapt to different measurement needs, making it an excellent choice for complex systems that require monitoring multiple sensors or signals.

The MAX158BMJI+ operates with a single +5V supply, minimizing power requirements and simplifying power supply design. It also offers a fast conversion time of just 1.37µs, enabling real-time data processing and control for time-sensitive applications. The device's low power consumption, coupled with its efficient performance, ensures that it can be integrated into portable and remote sensing equipment without significantly impacting battery life.

In terms of digital interface, the MAX158BMJI+ provides a 3-state, 8-bit parallel output, which allows for straightforward integration with microcontrollers, digital signal processors (DSPs), and other digital systems. Additionally, the ADC features a full-scale adjustment that can be set via an external voltage, providing users with the flexibility to calibrate the device for enhanced accuracy.

Encased in a robust 28-pin CERDIP package, the MAX158BMJI+ is designed to withstand harsh industrial environments while maintaining reliable performance. Its operating temperature range of -55°C to +125°C ensures that it can function in extreme conditions without compromise.

Overall, the MAX158BMJI+ from Maxim Integrated is a versatile, efficient, and precise ADC solution that meets the demands of high-performance data acquisition and control systems. Its combination of speed, power efficiency, and robust design make it a valuable component for engineers looking to enhance the accuracy and reliability of their electronic designs.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess