EN
  • EN
  • DE

MAX1586BETM-T

Part No MAX1586BETM-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 207290-MAX1586BETM-T
Ultra Librarian 3D Model Ultra Librarian MAX1586BETM-T CAD Model

Description

The MAX1586BETM-T is a high-performance, compact, and versatile voltage regulator module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This device is particularly suitable for space-constrained applications requiring efficient power management and regulation.

Key Features

  • High Efficiency: The MAX1586BETM-T is engineered to deliver high efficiency, which is crucial for prolonging battery life in portable devices and reducing heat generation in high-performance systems.
  • Adjustable Output: It offers an adjustable output voltage, providing design flexibility to meet the needs of various applications.
  • Low Dropout: The low dropout (LDO) feature ensures stable operation even when the input voltage is very close to the output voltage, which is essential for battery-operated devices.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, thereby ensuring reliability and longevity.
  • Small Footprint: The compact TQFN (Thin Quad Flat No leads) package allows for a minimal footprint on the PCB, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: This voltage regulator supports a wide range of input voltages, making it versatile for different power supply scenarios.

Applications

The MAX1586BETM-T is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Handheld gaming consoles
  • Personal digital assistants (PDAs)
  • Wireless peripherals and IoT devices

Technical Specifications

Before integrating the MAX1586BETM-T into your design, consider the following technical specifications:

  • Package Type: TQFN
  • Output Type: Adjustable
  • Number of Outputs: 1
  • Input Voltage Range: Specified by the datasheet
  • Output Voltage Range: Specified by the datasheet
  • Operating Temperature Range: Specified by the datasheet

For detailed technical information, reference the MAX1586BETM-T datasheet provided by Maxim Integrated. The datasheet will offer comprehensive insight into the device's characteristics, electrical specifications, and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess