EN
  • EN
  • DE

MAX1586AETM-TS

Part No MAX1586AETM-TS
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311016-MAX1586AETM-TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1586AETM-TS CAD Model

Description

Maxim Integrated MAX1586AETM-TS Voltage Regulator

The MAX1586AETM-TS from Maxim Integrated is a high-performance, step-down voltage regulator designed to deliver a precise, regulated voltage to sensitive electronics. This advanced power management IC is engineered to meet the stringent requirements of portable devices, such as smartphones, tablets, and other handheld gadgets that demand efficient power conversion and a compact form factor.

Key Features:

  • High Efficiency: The MAX1586AETM-TS is optimized for high efficiency, which helps to extend battery life in portable applications. Its ability to convert a higher voltage to a lower voltage with minimal power loss is critical for modern electronics.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage feature, allowing designers to fine-tune the voltage supplied to the load, ensuring compatibility with a variety of components that require different operating voltages.
  • Low Dropout: The low dropout (LDO) capability of the MAX1586AETM-TS means that it can maintain regulation even when the supply voltage is very close to the output voltage, which is particularly useful in battery-operated devices where the supply voltage may vary.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which not only protects the voltage regulator itself but also ensures the safety and reliability of the entire system.
  • Compact Size: The MAX1586AETM-TS comes in a compact, 48-pin thin QFN package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications:

The versatile nature of the MAX1586AETM-TS makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Handheld gaming consoles
  • Wireless communication devices
  • GPS receivers

With its combination of high efficiency, adjustable output, and compact size, the Maxim Integrated MAX1586AETM-TS voltage regulator is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Its robust feature set ensures that it can meet the needs of the most demanding applications, providing reliable performance and extending the operational life of battery-powered systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8124 $59.0604
51+ $2.3077 $117.6927
78+ $2.2361 $174.4158
107+ $2.1633 $231.4731
139+ $2.0917 $290.7463
185+ $1.8757 $347.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess