EN
  • EN
  • DE

MAX1582ETC+T

Part No MAX1582ETC+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 950mA (Switch) 12-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 5.5V
Voltage - Output 25.5V
Current - Output / Channel 950mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 12-WQFN Exposed Pad
Manufacturer Device Package 12-TQFN (4x4)
Win Source Part Number 137229-MAX1582ETC+T
Ultra Librarian 3D Model Ultra Librarian MAX1582ETC+T CAD Model

Description

Maxim Integrated MAX1582ETC+T High-Efficiency, High-Brightness LED Driver

The MAX1582ETC+T from Maxim Integrated is a high-efficiency, step-up converter specifically designed to drive white LEDs with a constant current for uniform intensity. It is an ideal power solution for high-brightness LED applications, such as backlighting in handheld devices, including smartphones, digital cameras, and portable media players.

This compact device operates from an input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries and other standard power supplies. The MAX1582ETC+T can drive up to 26 white LEDs in series, providing a well-regulated current to ensure consistent brightness and extend LED life.

Featuring a high switching frequency of up to 1.2MHz, this LED driver allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall solution footprint on the PCB. The device also includes an integrated Schottky diode, further minimizing the number of external components required.

The MAX1582ETC+T offers a high efficiency of up to 87%, which not only conserves power but also minimizes the heat generated, a critical factor in portable device design. Additionally, it incorporates a dimming control input that enables a wide range of brightness levels, enhancing the user experience by allowing for ambient light adjustments.

Safety features of this LED driver include overvoltage protection, which prevents damage to the device if the output voltage exceeds the safe threshold, and thermal shutdown to protect the device in case of excessive heat. The MAX1582ETC+T is available in a compact, thermally efficient, 12-pin thin QFN package, and its temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

With its combination of high efficiency, small form factor, and robust safety features, the Maxim Integrated MAX1582ETC+T is an excellent choice for designers looking to optimize their high-brightness LED applications for both performance and space.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0783 $68.1566
5+ $27.9614 $139.8070
7+ $27.0882 $189.6174
9+ $26.2139 $235.9251
12+ $25.3407 $304.0884
16+ $22.7189 $363.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess