EN
  • EN
  • DE
  • IT

MAX1577ZTA

Part No MAX1577ZTA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701652-MAX1577ZTA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1577ZTA CAD Model

Description

Maxim Integrated MAX1577ZTA Overview

The MAX1577ZTA from Maxim Integrated is a high-efficiency, compact, integrated power-supply solution designed to meet the demanding power requirements of portable electronic devices. This chip is a versatile component that provides both a step-up and a linear regulator in a single package, making it an ideal choice for space-constrained applications where efficiency and reliability are paramount.

Key Features

  • Integrated Power Supply: Combines a step-up DC-DC converter with a linear regulator to provide a dual-output voltage from a single input.
  • High Efficiency: The step-up converter operates at a high switching frequency, enabling the use of tiny, low-profile inductors and capacitors, which saves board space and reduces overall solution size.
  • Adjustable Output: The output voltage of the linear regulator is adjustable, allowing for a high degree of flexibility to meet the needs of various applications.
  • Low Quiescent Current: Designed to conserve power, the MAX1577ZTA features a low quiescent current that extends battery life in portable devices.
  • Thermal Protection: Built-in thermal-shutdown features protect the device from damage due to overheating, enhancing system reliability.
  • Small Footprint: The compact package size of the MAX1577ZTA makes it suitable for use in space-constrained applications such as mobile phones, PDAs, and other handheld devices.

Applications

The MAX1577ZTA is well-suited for a variety of portable devices that require efficient power conversion and a small form factor. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • GPS Units
  • Other Battery-Powered Devices

With its combination of efficiency, versatility, and compact size, the MAX1577ZTA from Maxim Integrated is a powerful solution for designers looking to optimize power management in their next-generation portable devices. Its robust feature set ensures that it can meet the stringent requirements of a wide range of applications, making it a go-to choice for power supply design.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess