EN
  • EN
  • DE

MAX156BCWI

Part No MAX156BCWI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 4CH T/H&REF 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 250k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Features Selectable Address, Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 207289-MAX156BCWI
Ultra Librarian 3D Model Ultra Librarian MAX156BCWI CAD Model

Description

Introducing the MAX156BCWI: A Precision Data Acquisition System

The MAX156BCWI is a high-performance, low-power, 8-channel, 12-bit data acquisition system designed by Maxim Integrated. This versatile integrated circuit (IC) is tailored for sophisticated applications that require precise analog-to-digital conversion and data processing. It is an ideal choice for a wide range of applications, including industrial control systems, medical instruments, and data logging devices.

Key Features

  • High Precision: With its 12-bit resolution, the MAX156BCWI ensures accurate analog-to-digital conversion, minimizing data errors and improving overall system reliability.
  • Multiple Channels: The device includes 8 analog input channels, allowing it to handle multiple signals simultaneously, which is crucial for complex monitoring and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC is suitable for battery-powered devices, as it helps to extend operational life and reduce power-related costs.
  • Flexible Interface: The MAX156BCWI features a Serial Peripheral Interface (SPI) that is compatible with a wide range of microcontrollers and digital systems, ensuring easy integration into existing designs.
  • Compact Package: Housed in a 28-pin wide SO package, this IC saves valuable board space, making it perfect for space-constrained applications.

Performance Specifications

The MAX156BCWI operates over a broad temperature range, making it robust for industrial environments. It also boasts a fast conversion rate, providing rapid data throughput that can keep pace with demanding applications. Additionally, the IC includes a sample-and-hold function, which ensures that the analog signal is accurately captured for conversion, even in dynamic systems with fluctuating signals.

Applications

The versatility of the MAX156BCWI makes it an excellent choice for a variety of applications. In industrial automation, it can be used for process control, sensor data acquisition, and monitoring of system parameters. In medical devices, its precision is critical for patient monitoring systems and diagnostic equipment. For environmental monitoring and data logging, its multiple channels and low power consumption make it an efficient solution for collecting and analyzing various data points over time.

Overall, the MAX156BCWI from Maxim Integrated is a reliable, precise, and efficient data acquisition system that delivers high-quality performance for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess