EN
  • EN
  • DE

MAX154AEWG

Part No MAX154AEWG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 4 Input 1 Flash 24-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name MAX154
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881109-MAX154AEWG
Ultra Librarian 3D Model Ultra Librarian MAX154AEWG CAD Model

Description

Introducing the MAX154AEWG: A High-Precision ADC from Maxim Integrated

The MAX154AEWG is a cutting-edge analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in the development of innovative mixed-signal products. This 8-bit ADC is a testament to Maxim's commitment to providing high-performance integrated circuits that cater to a wide range of applications.

At the heart of the MAX154AEWG is its advanced CMOS technology, which enables it to deliver exceptional accuracy and speed while maintaining low power consumption. The ADC features a fast successive approximation register (SAR) architecture, which ensures rapid data conversion with a throughput rate that makes it suitable for high-speed signal processing tasks.

This device comes in a compact 24-pin Wide SOIC package, making it an ideal choice for space-constrained applications. Its wide operating temperature range from -40°C to +85°C allows it to perform reliably in various environments, from industrial control systems to portable devices.

The MAX154AEWG boasts a versatile analog input range, with the ability to accept both unipolar and bipolar input signals. This flexibility is crucial for designers who need a single ADC to interface with different types of sensors and input sources. Additionally, the ADC includes an on-chip track-and-hold circuit, which simplifies the design and reduces external component count.

One of the key features of the MAX154AEWG is its 4-channel multiplexer, which allows the ADC to connect to multiple analog inputs without the need for additional external switches. This not only saves board space but also minimizes the complexity of the signal routing.

For ease of integration into digital systems, the MAX154AEWG provides a parallel interface, enabling direct connection to microcontrollers, DSPs, and other digital processors. The ADC operates from a single +5V supply, further simplifying the power supply design.

In conclusion, the MAX154AEWG from Maxim Integrated is an exceptional choice for designers looking for an 8-bit ADC that combines precision, speed, and versatility. Whether it's for data acquisition systems, medical instruments, or any application requiring high-fidelity analog-to-digital conversion, the MAX154AEWG delivers performance that can be counted on.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess