EN
  • EN
  • DE

MAX1543BCAI+

Part No MAX1543BCAI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701609-MAX1543BCAI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1543BCAI+ CAD Model

Description

Maxim Integrated's MAX1543BCAI+: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1543BCAI+ from Maxim Integrated is a sophisticated power management IC designed to meet the demanding needs of modern notebook computers. This high-efficiency, quad-output controller is an integral part of a notebook's power supply system, providing stable and reliable power to the CPU, memory, and other critical components.

Key Features:

  • Multiple Outputs: The MAX1543BCAI+ offers four high-performance, adjustable outputs, which are specifically tailored to power the core CPU, graphics subsystem, memory, and system chipset.
  • High Efficiency: Designed for efficiency, this controller supports synchronous-rectified buck topology, minimizing power loss and maximizing battery life.
  • Advanced Power Sequencing: The device includes programmable power sequencing, ensuring that each system component is powered up and down in the correct order for optimal system stability and performance.
  • Dynamic Voltage Management: The controller can dynamically adjust the CPU core voltage in response to load conditions, thanks to its support for Intel's IMVP-6+ mobile voltage positioning technology.
  • Thermal Management: With an integrated thermal shutdown feature, the MAX1543BCAI+ protects the system from overheating, enhancing the longevity of the notebook.

Applications:

The MAX1543BCAI+ is ideally suited for notebook computers but is also applicable in other portable electronics requiring efficient power management across multiple voltage rails. Its precision and control make it a critical component for ensuring the performance and stability of portable computing devices.

Technical Specifications:

  • Package: The device comes in a compact 28-pin SSOP package, saving valuable board space.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Protection Features: The MAX1543BCAI+ includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against power anomalies.

With its robust feature set and versatile applications, the MAX1543BCAI+ is a premier choice for power supply controllers in the notebook computing market. Maxim Integrated's commitment to quality ensures that this product delivers the performance and reliability expected by leading manufacturers and consumers alike.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess