EN
  • EN
  • DE

MAX153ETJ

Part No MAX153ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701605-MAX153ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX153ETJ CAD Model

Description

The MAX153ETJ is a high-performance, 16-bit analog-to-digital converter (ADC) offered by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial automation, medical devices, data acquisition systems, and instrumentation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, ensuring high-precision digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, the MAX153ETJ can process a large number of samples per second, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for efficiency, the ADC operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Interface: It features a user-friendly interface that simplifies integration into existing systems and supports various communication protocols.
  • Package: The MAX153ETJ comes in a compact package, which is beneficial for space-constrained applications without compromising performance.

Performance and Reliability

The product is engineered to maintain high accuracy and linearity across its entire operating range. It is also characterized by its excellent thermal stability and low noise levels, which contribute to its reliable performance even in the most demanding environments.

Applications

Due to its versatile features, the MAX153ETJ is well-suited for a variety of applications. It is particularly valuable in scenarios where precision data conversion is critical, such as:

  • Industrial Control Systems
  • Medical Monitoring Equipment
  • Scientific Research Instruments
  • High-precision Data Acquisition

Product Support and Resources

Maxim Integrated provides comprehensive support for the MAX153ETJ, including detailed datasheets, application notes, and design resources to facilitate product integration and optimize performance. Customers can also access technical support for assistance with design-in processes and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess